multicomp PRO Coaxial Cable, Rg-174A/u, 60In, Black; Connector Type A Multicomp Pro SPC26243

Description
COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174A/u, 60In, Black; Connector Type A Multicomp Pro - 19P6441 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174A/u, 60In, Black; Connector Type A Multicomp Pro
19P6441
Coaxial Cable, Rg-174A/u, 60In, Black; Connector Type A Multicomp Pro 19P6441
COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174A/U, 60IN, BLACK; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P6441
Product Name Coaxial Cable, Rg-174A/u, 60In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-2.5-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-3057/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details