multicomp PRO Coaxial Cable, Rg-316/u, 12In, Black; Connector Type A Multicomp Pro SPC25956

Description
COAXIAL CABLE, RG-316/U, 12IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-316/U, 12IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-316/u, 12In, Black; Connector Type A Multicomp Pro - 19P4805 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-316/u, 12In, Black; Connector Type A Multicomp Pro
19P4805
Coaxial Cable, Rg-316/u, 12In, Black; Connector Type A Multicomp Pro 19P4805
COAXIAL CABLE, RG-316/U, 12IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-316/U, 12IN, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P4805
Product Name Coaxial Cable, Rg-316/u, 12In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers