multicomp PRO Coaxial Cable, Rg-405/u, 12In, Black; Connector Type A Multicomp SPC25435

Description
COAXIAL CABLE, RG-405/U, 12IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-405/U, 12IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-405/u, 12In, Black; Connector Type A Multicomp - 19P5449 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-405/u, 12In, Black; Connector Type A Multicomp
19P5449
Coaxial Cable, Rg-405/u, 12In, Black; Connector Type A Multicomp 19P5449
COAXIAL CABLE, RG-405/U, 12IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-405/U, 12IN, BLACK; Connector Type A:SMA Straight Jack; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG405; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19P5449
Product Name Coaxial Cable, Rg-405/u, 12In, Black; Connector Type A Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products