multicomp PRO Connector, Xlr, Plug, 3 Position; No. Of Contacts Multicomp Pro SPC24107

Description
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 3 Position; No. Of Contacts Multicomp Pro - 14N8167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Multicomp Pro
14N8167
Connector, Xlr, Plug, 3 Position; No. Of Contacts Multicomp Pro 14N8167
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8167
Product Name Connector, Xlr, Plug, 3 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products