multicomp PRO Lc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro SPC23244

Description
LC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Beige; Connector Type:LC Fiber Optic RoHS Compliant: Yes
Description
LC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Beige; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro - 70M9876 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
70M9876
Lc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro 70M9876
LC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Beige; Connector Type:LC Fiber Optic RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR, 125 uM, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:125µm; Connector Body Material:Plastic Body; Product Range:-; Colour:Beige; Connector Type:LC Fiber Optic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9876
Product Name Lc Fiber Optic Connector, 125 Um, Multimode; Fibre Optic Connector Type Multicomp Pro
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details