TE Connectivity Fiber Optic Connector Adapters 501049-1

Description
Coupler Fiber Optic Connector FSMA Receptacle To FSMA Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Coupler Fiber Optic Connector FSMA Receptacle To FSMA Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - 501049-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
501049-1-ND
Fiber Optic Connector Adapters 501049-1-ND
Coupler Fiber Optic Connector FSMA Receptacle To FSMA Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector FSMA Receptacle To FSMA Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Fsma Fiber Optic Adapter, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 50F3050 - Newark, An Avnet Company
Chicago, IL, United States
Fsma Fiber Optic Adapter, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
50F3050
Fsma Fiber Optic Adapter, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 50F3050
FSMA FIBER OPTIC ADAPTER, MULTIMODE; Fibre Optic Connector Type:-; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Body Material:Stainless Steel; Connector Type:FSMA Adapter RoHS Compliant: Yes

FSMA FIBER OPTIC ADAPTER, MULTIMODE; Fibre Optic Connector Type:-; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Body Material:Stainless Steel; Connector Type:FSMA Adapter RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, FSMA; Stainless Steel; Short; Panel Mount; Hex Flange - 70085774 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, FSMA; Stainless Steel; Short; Panel Mount; Hex Flange
70085774
Connector, FSMA; Stainless Steel; Short; Panel Mount; Hex Flange 70085774
Joins two free-hanging or panel mounted FSMA connectors. Stainless steel, with lock washer, jam nut, alignment sleeve, and dust caps. Precision Mating Adapter for All FSMA Connectors

Joins two free-hanging or panel mounted FSMA connectors. Stainless steel, with lock washer, jam nut, alignment sleeve, and dust caps.

  • Precision Mating Adapter for All FSMA Connectors
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501049-1-ND 50F3050 70085774
Product Name Fiber Optic Connector Adapters Fsma Fiber Optic Adapter, Multimode; Fibre Optic Connector Type Amp - Te Connectivity Connector, FSMA; Stainless Steel; Short; Panel Mount; Hex Flange
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C6-C16-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details