multicomp PRO Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro SPC22804

Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes
Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro - 70M9874 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
70M9874
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro 70M9874
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes

FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9874
Product Name Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details