multicomp PRO Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro SPC22802

Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro - 70M9872 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
70M9872
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro 70M9872
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:ST Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9872
Product Name Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Anderson Power Products
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details