multicomp PRO Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro SPC22787

Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes
Description
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro - 70M9856 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
70M9856
Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro 70M9856
FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes

FIBER OPTIC ADAPTER; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70M9856
Product Name Fiber Optic Adapter; Convert From Fiber Optic Connector Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers