multicomp PRO Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Multicomp SPC22661

Description
SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.175mm; Overall Length:6.35mm; Product Range:-; Bore Size:3.175mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.175mm; Overall Length:6.35mm; Product Range:-; Bore Size:3.175mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Multicomp - 46M3905 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Multicomp
46M3905
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Multicomp 46M3905
SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.175mm; Overall Length:6.35mm; Product Range:-; Bore Size:3.175mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.175mm; Overall Length:6.35mm; Product Range:-; Bore Size:3.175mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 46M3905
Product Name Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Hex Female Standoff - 1822A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers