multicomp PRO Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp SPC22184

Description
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp - 26M8147 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp
26M8147
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp 26M8147
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:SP Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M8147
Product Name Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details