multicomp PRO Modular Jack, 6 Position, 1 Port; Modular Connector Type Multicomp SPC22182

Description
MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Description
MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Jack, 6 Position, 1 Port; Modular Connector Type Multicomp - 26M8145 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 6 Position, 1 Port; Modular Connector Type Multicomp
26M8145
Modular Jack, 6 Position, 1 Port; Modular Connector Type Multicomp 26M8145
MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M8145
Product Name Modular Jack, 6 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details