multicomp PRO Category 5E Cable Assembly; Lan Category Multicomp Pro SPC21974

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Category 5E Cable Assembly, part number 21M6028, features a booted (snagless) design to prevent cable kinks and bent pins during removal from patch panels. It is constructed with 4 unshielded twisted pairs (UTP) of 24 AWG wire and is compliant with EIA/TIA-568-B.2 standards. The cable supports data transmission speeds of up to 350MHz and is equipped with 8-position RJ-45 modular plugs at both ends, featuring 15Oº" gold-plated copper alloy contacts. The cable jacket is made of PVC, providing durability and flexibility. Available in multiple lengths and colors, this assembly is suitable for various networking applications.

Datasheet Summary
Powered by GS/AI

The Category 5E Cable Assembly, part number 21M6028, features a booted (snagless) design to prevent cable kinks and bent pins during removal from patch panels. It is constructed with 4 unshielded twisted pairs (UTP) of 24 AWG wire and is compliant with EIA/TIA-568-B.2 standards. The cable supports data transmission speeds of up to 350MHz and is equipped with 8-position RJ-45 modular plugs at both ends, featuring 15Oº" gold-plated copper alloy contacts. The cable jacket is made of PVC, providing durability and flexibility. Available in multiple lengths and colors, this assembly is suitable for various networking applications.

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Multicomp Pro - 21M6028 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Multicomp Pro
21M6028
Category 5E Cable Assembly; Lan Category Multicomp Pro 21M6028
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Yellow; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M6028
Product Name Category 5E Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6038A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ix Industrial IO Cable Assembly - NDHN4A1AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details