multicomp PRO Cat 5E Cable Assembly, Rj45, 1Ft, Black; Lan Category Multicomp Pro SPC21956

Description
CAT 5E CABLE ASSEMBLY, RJ45, 1FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAT 5E CABLE ASSEMBLY, RJ45, 1FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat 5E Cable Assembly, Rj45, 1Ft, Black; Lan Category Multicomp Pro - 21M5869 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Cable Assembly, Rj45, 1Ft, Black; Lan Category Multicomp Pro
21M5869
Cat 5E Cable Assembly, Rj45, 1Ft, Black; Lan Category Multicomp Pro 21M5869
CAT 5E CABLE ASSEMBLY, RJ45, 1FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CAT 5E CABLE ASSEMBLY, RJ45, 1FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:1ft; Cable Length - Metric:304.8mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5869
Product Name Cat 5E Cable Assembly, Rj45, 1Ft, Black; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 60099A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details