multicomp PRO Category 5E Cable Assembly; Lan Category Multicomp Pro SPC21899

Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Blue; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet
Description
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Blue; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Cable Assembly; Lan Category Multicomp Pro - 21M5650 - Newark, An Avnet Company
Chicago, IL, United States
Category 5E Cable Assembly; Lan Category Multicomp Pro
21M5650
Category 5E Cable Assembly; Lan Category Multicomp Pro 21M5650
CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Blue; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

CATEGORY 5E CABLE ASSEMBLY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:Snagless RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Blue; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21M5650
Product Name Category 5E Cable Assembly; Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details