multicomp PRO Washers; Internal Diameter Multicomp SPC21888

Description
WASHERS; Internal Diameter:-; External Diameter:7.112mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Outer Diameter:0.28"; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet
Description
WASHERS; Internal Diameter:-; External Diameter:7.112mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Outer Diameter:0.28"; Thread Size - Imperial:#6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washers; Internal Diameter Multicomp - 18M6069 - Newark, An Avnet Company
Chicago, IL, United States
Washers; Internal Diameter Multicomp
18M6069
Washers; Internal Diameter Multicomp 18M6069
WASHERS; Internal Diameter:-; External Diameter:7.112mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Outer Diameter:0.28"; Thread Size - Imperial:#6 RoHS Compliant: Yes

WASHERS; Internal Diameter:-; External Diameter:7.112mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; Outer Diameter:0.28"; Thread Size - Imperial:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 18M6069
Product Name Washers; Internal Diameter Multicomp
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Curved Spring Washer, 6.4mm Inside Diameter, 11mm Outside Diameter, M6 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.252 inch (6.400 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Flat Washer, #6, Nylon - 3122 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details