multicomp PRO Machine Screw; Thread Size Metric Multicomp SPC21862

Description
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes
Description
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Machine Screw; Thread Size Metric Multicomp - 18M6043 - Newark, An Avnet Company
Chicago, IL, United States
Machine Screw; Thread Size Metric Multicomp
18M6043
Machine Screw; Thread Size Metric Multicomp 18M6043
MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes

MACHINE SCREW; Thread Size - Metric:-; Thread Size - Imperial:8-32; Screw Length:19.05mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:-; Driver Type:Slotted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 18M6043
Product Name Machine Screw; Thread Size Metric Multicomp
Screw Type Machine Screw
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 30 mm Long, Qty 25 - SH6MS30 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Machine Screw - 335-1089-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details