multicomp PRO Spacer, Round, Brass, 0.25In X 25.4Mm; Spacer Type Multicomp SPC21609

Description
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:25.4mm; Inner Diameter:-; Overall Length:-; Product Range:-; Body Diameter:0.25"; Overall Length:25.4mm; Spacing Height:1" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:25.4mm; Inner Diameter:-; Overall Length:-; Product Range:-; Body Diameter:0.25"; Overall Length:25.4mm; Spacing Height:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 25.4Mm; Spacer Type Multicomp - 11M2226 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 25.4Mm; Spacer Type Multicomp
11M2226
Spacer, Round, Brass, 0.25In X 25.4Mm; Spacer Type Multicomp 11M2226
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:25.4mm; Inner Diameter:-; Overall Length:-; Product Range:-; Body Diameter:0.25"; Overall Length:25.4mm; Spacing Height:1" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:25.4mm; Inner Diameter:-; Overall Length:-; Product Range:-; Body Diameter:0.25"; Overall Length:25.4mm; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2226
Product Name Spacer, Round, Brass, 0.25In X 25.4Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers