multicomp PRO Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp SPC21600

Description
SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp - 11M2217 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp
11M2217
Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp 11M2217
SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2217
Product Name Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details