multicomp PRO Spacer, Round, Al, 0.25In X 15.875Mm; Standoff Material Multicomp SPC21596

Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Al, 0.25In X 15.875Mm; Standoff Material Multicomp - 11M2213 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.25In X 15.875Mm; Standoff Material Multicomp
11M2213
Spacer, Round, Al, 0.25In X 15.875Mm; Standoff Material Multicomp 11M2213
SPACER, ROUND, AL, 0.25IN X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, ROUND, AL, 0.25IN X 15.875MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2213
Product Name Spacer, Round, Al, 0.25In X 15.875Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Steel Standoffs - BSO-024-12ZI - bisco industries
Specs
Type & Shape Standoff
View Details