multicomp PRO Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp SPC21593

Description
SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp - 11M2210 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp
11M2210
Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp 11M2210
SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.25IN X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2210
Product Name Spacer/standoff Round Al 0.25In X 50.8Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Aluminum Standoffs - BSOA-024-10 - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 1613627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details