multicomp PRO Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp SPC21592

Description
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp - 11M2209 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp
11M2209
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp 11M2209
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2209
Product Name Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-8632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 222496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details