multicomp PRO Spacer/standoff, Hex Al 6.35Mm X 19.05Mm; Standoff Material Multicomp SPC21586

Description
SPACER/STANDOFF, HEX AL 6.35MM X 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX AL 6.35MM X 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Al 6.35Mm X 19.05Mm; Standoff Material Multicomp - 11M2203 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Al 6.35Mm X 19.05Mm; Standoff Material Multicomp
11M2203
Spacer/standoff, Hex Al 6.35Mm X 19.05Mm; Standoff Material Multicomp 11M2203
SPACER/STANDOFF, HEX AL 6.35MM X 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX AL 6.35MM X 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2203
Product Name Spacer/standoff, Hex Al 6.35Mm X 19.05Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers