SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 11M2198 |
| Product Name | Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Multicomp |
| Type & Shape | Standoff; Male/Female Standoff; Hex |