multicomp PRO Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Multicomp SPC21561

Description
SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Multicomp - 11M2178 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Multicomp
11M2178
Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Multicomp 11M2178
SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2178
Product Name Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers