multicomp PRO Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp SPC21546

Description
SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:4.343mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:4.343mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp - 11M2163 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp
11M2163
Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp 11M2163
SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:4.343mm RoHS Compliant: Yes

SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:4.343mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2163
Product Name Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers