multicomp PRO Spacer, Hex, Al 0.25In X 12.7Mm; Spacer Type Multicomp SPC21540

Description
SPACER, HEX, AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Al 0.25In X 12.7Mm; Spacer Type Multicomp - 11M2157 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Al 0.25In X 12.7Mm; Spacer Type Multicomp
11M2157
Spacer, Hex, Al 0.25In X 12.7Mm; Spacer Type Multicomp 11M2157
SPACER, HEX, AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, HEX, AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2157
Product Name Spacer, Hex, Al 0.25In X 12.7Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers