multicomp PRO Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp SPC21538

Description
SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp - 11M2155 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp
11M2155
Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp 11M2155
SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.048mm RoHS Compliant: Yes

SPACER, HEX, AL 0.25IN X 38.1MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:0.25"; Body Length:38.1mm; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2155
Product Name Spacer, Hex, Al 0.25In X 38.1Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83228A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details