multicomp PRO Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro SPC21382

Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RCA Audio/Video Connector is a plug-type connector featuring tin-plated contacts and a metal body. It has an external diameter of 3.175mm, making it suitable for various audio and video applications. The connector is designed for cable mounting and is compliant with RoHS regulations. This product is part of the Multicomp Pro range, indicating a focus on quality and reliability in electronic components.

Datasheet Summary
Powered by GS/AI

The RCA Audio/Video Connector is a plug-type connector featuring tin-plated contacts and a metal body. It has an external diameter of 3.175mm, making it suitable for various audio and video applications. The connector is designed for cable mounting and is compliant with RoHS regulations. This product is part of the Multicomp Pro range, indicating a focus on quality and reliability in electronic components.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro - 11M0577 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro
11M0577
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro 11M0577
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0577
Product Name Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products