multicomp PRO Scsi Terminator, Pin, 50 Position; No. Of Contacts Multicomp SPC21087

Description
SCSI TERMINATOR, PIN, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
SCSI TERMINATOR, PIN, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scsi Terminator, Pin, 50 Position; No. Of Contacts Multicomp - 10M8338 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Terminator, Pin, 50 Position; No. Of Contacts Multicomp
10M8338
Scsi Terminator, Pin, 50 Position; No. Of Contacts Multicomp 10M8338
SCSI TERMINATOR, PIN, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

SCSI TERMINATOR, PIN, 50 POSITION; No. of Contacts:50Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8338
Product Name Scsi Terminator, Pin, 50 Position; No. Of Contacts Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-596-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers