multicomp PRO Choke; Pcb Transformer Type Multicomp SPC20977

Description
CHOKE; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:130mA; Isolation Voltage:2.5kV; Transformer Mounting:Through HoleRoHS Compliant: Yes
Datasheet
Description
CHOKE; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:130mA; Isolation Voltage:2.5kV; Transformer Mounting:Through HoleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke; Pcb Transformer Type Multicomp - 10M5581 - Newark, An Avnet Company
Chicago, IL, United States
Choke; Pcb Transformer Type Multicomp
10M5581
Choke; Pcb Transformer Type Multicomp 10M5581
CHOKE; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:130mA; Isolation Voltage:2.5kV; Transformer Mounting:Through HoleRoHS Compliant: Yes

CHOKE; PCB Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:130mA; Isolation Voltage:2.5kV; Transformer Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5581
Product Name Choke; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 300 VA
View Details
Transformers - Audio Transformers - Speaker Level - 119Y100 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
6 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details