Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 108K

Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 108E - 600 ct 3.2 65 0.43 6 108F - 600 ct 150 ct 65 18 6 108G - 600 ct 250 ct 65 29 6 108H - 600 ct 600 ct 65 69 6 108J - 1K ct 600 ct 109 69 4.5 108K - 1.5K ct 600 ct 170 69 4 108L - 10K ct 3.2 1050 0.43 1.5 108N - 10K ct 600 ct 1050 69 1.5 108P - 10K ct 1.5K ct 1050 180 1.5 108T - 10K ct 10K ct 1050 1200 1.5
Request a Quote Datasheet
Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 108E - 600 ct 3.2 65 0.43 6 108F - 600 ct 150 ct 65 18 6 108G - 600 ct 250 ct 65 29 6 108H - 600 ct 600 ct 65 69 6 108J - 1K ct 600 ct 109 69 4.5 108K - 1.5K ct 600 ct 170 69 4 108L - 10K ct 3.2 1050 0.43 1.5 108N - 10K ct 600 ct 1050 69 1.5 108P - 10K ct 1.5K ct 1050 180 1.5 108T - 10K ct 10K ct 1050 1200 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 108K - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
108K
Transformers - Audio Transformers - Signal Level 108K
Features Perfect for audio input, line matching, isolation or output transformer applications. 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 108E - 600 ct 3.2 65 0.43 6 108F - 600 ct 150 ct 65 18 6 108G - 600 ct 250 ct 65 29 6 108H - 600 ct 600 ct 65 69 6 108J - 1K ct 600 ct 109 69 4.5 108K - 1.5K ct 600 ct 170 69 4 108L - 10K ct 3.2 1050 0.43 1.5 108N - 10K ct 600 ct 1050 69 1.5 108P - 10K ct 1.5K ct 1050 180 1.5 108T - 10K ct 10K ct 1050 1200 1.5

Features


  • Perfect for audio input, line matching, isolation or output transformer applications.
  • 500 milliwatt (+/- 1.5 db, 300 Hz. - 50 KHz.).
  • Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length).
  • In some models where no center tap is required (on secondary), pin No. 5 is omitted.
  • Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below)
  • Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics.
  • Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C.
Primary - Secondary - Primary - Secondary - Unbalance
(Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.)
108E - 600 ct 3.2 65 0.43 6
108F - 600 ct 150 ct 65 18 6
108G - 600 ct 250 ct 65 29 6
108H - 600 ct 600 ct 65 69 6
108J - 1K ct 600 ct 109 69 4.5
108K - 1.5K ct 600 ct 170 69 4
108L - 10K ct 3.2 1050 0.43 1.5
108N - 10K ct 600 ct 1050 69 1.5
108P - 10K ct 1.5K ct 1050 180 1.5
108T - 10K ct 10K ct 1050 1200 1.5

Supplier's Site
Transformers - 108K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
108K
Transformers 108K
AUDIO TX POTTED

AUDIO TX POTTED

Buy Now
Audio Transformers - HM2385-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2385-ND
Audio Transformers HM2385-ND
1.5kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 50kHz Through Hole

1.5kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 50kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
108K
Transformers - Audio Transformers 108K
TRANSFORMER AUDIO 1.5KCT/600CT

TRANSFORMER AUDIO 1.5KCT/600CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
108K
Audio Transformers / Signal Transformers 108K
Audio Transformers / Signal Transformers 1.5K ct/600 ct

Audio Transformers / Signal Transformers 1.5K ct/600 ct

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 108K 108K HM2385-ND 108K 108K
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers - 140H-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers
Transformers - Classic Transformers - 1650T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Line Transformers - Step Down Isolation - 172E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
3 suppliers
Audio Transformers - 801HM-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
3 suppliers