multicomp PRO Transformer; Pcb Transformer Type Multicomp SPC20961

Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:24VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:24VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Multicomp - 10M5565 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Multicomp
10M5565
Transformer; Pcb Transformer Type Multicomp 10M5565
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:24VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:24VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5565
Product Name Transformer; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 148M - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
CCT Multi-Tap Transformer - 1497-A-M4-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details