multicomp PRO Transformer; Pcb Transformer Type Multicomp SPC20958

Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
Description
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer; Pcb Transformer Type Multicomp - 10M5562 - Newark, An Avnet Company
Chicago, IL, United States
Transformer; Pcb Transformer Type Multicomp
10M5562
Transformer; Pcb Transformer Type Multicomp 10M5562
TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 6.3V; Power Rating:-; Frequency Range:-; Winding Type:Single Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10M5562
Product Name Transformer; Pcb Transformer Type Multicomp
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M19-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details
Transformers - Line Transformers - Straight Isolation - 171C - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details