multicomp PRO Coaxial Cable, 180In, Black; Connector Type A Multicomp Pro SPC20866

Description
COAXIAL CABLE, 180IN, BLACK; Connector Type A:Mini UHF Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 180IN, BLACK; Connector Type A:Mini UHF Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 180In, Black; Connector Type A Multicomp Pro - 04M8048 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 180In, Black; Connector Type A Multicomp Pro
04M8048
Coaxial Cable, 180In, Black; Connector Type A Multicomp Pro 04M8048
COAXIAL CABLE, 180IN, BLACK; Connector Type A:Mini UHF Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, 180IN, BLACK; Connector Type A:Mini UHF Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M8048
Product Name Coaxial Cable, 180In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details