multicomp PRO Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro SPC20635

Description
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable RG-58C/U, 72 inches in length, features SMA straight plugs on both ends, making it suitable for various RF applications. It has an impedance of 50 ohms and is constructed with a black jacket. This cable is RoHS compliant, ensuring it meets environmental standards. The length of 72 inches (approximately 1.8 meters) provides flexibility for installation in different setups. This product is part of the Multicomp Pro range from Newark, an Avnet Company, and is designed for reliable performance in coaxial connections.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable RG-58C/U, 72 inches in length, features SMA straight plugs on both ends, making it suitable for various RF applications. It has an impedance of 50 ohms and is constructed with a black jacket. This cable is RoHS compliant, ensuring it meets environmental standards. The length of 72 inches (approximately 1.8 meters) provides flexibility for installation in different setups. This product is part of the Multicomp Pro range from Newark, an Avnet Company, and is designed for reliable performance in coaxial connections.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro - 04M7816 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro
04M7816
Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro 04M7816
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7816
Product Name Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details