multicomp PRO Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp Pro SPC20614

Description
COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp Pro - 04M7795 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp Pro
04M7795
Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp Pro 04M7795
COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 60IN, BLACK; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Jack; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M7795
Product Name Coaxial Cable, Rg-58A/u, 60In, Black; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details