multicomp PRO D Sub Cover, Zinc Alloy; Product Range Multicomp Pro SPC20351

Description
D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro - 84K8884 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro
84K8884
D Sub Cover, Zinc Alloy; Product Range Multicomp Pro 84K8884
D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

D SUB COVER, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Cover; Body Material:Metal; Connector Shell Size:DC; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 84K8884
Product Name D Sub Cover, Zinc Alloy; Product Range Multicomp Pro
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
SB ® 120 Dust Cover – Black - B02019P1 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 2857823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Nylon; Polyamide
View Details