Harwin Plc 10+10 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold M80-9412005

Description
Complete kit: Female receptacle Double Row straight cable housing, 20 straight signal contacts (10+10), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled). Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Double Row straight cable housing, 20 straight signal contacts (10+10), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled). Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold - M80-9412005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold
M80-9412005
10+10 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold M80-9412005
Complete kit: Female receptacle Double Row straight cable housing, 20 straight signal contacts (10+10), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled). Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Double Row straight cable housing, 20 straight signal contacts (10+10), 2 hood halves and 2 assembly screws. Housings are fitted with long floating jackscrews including a slotted head; contacts, hood and screws are supplied loose (not assembled).
  • Large Bore crimp contact M80-0110005 suitable for 22 AWG cable (Ø1.1mm max insulation). Gold finish on contact areas and terminations. See instruction sheet IS-26 for assembly help.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connector Bases and Covers
Product Number M80-9412005
Product Name 10+10 Pos. Female Receptacle DIL 22 AWG Straight Cable Connector Kit with Hood/Backshell, Jackscrews, Gold
Material PPS
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9544200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.42 inch (61.5 mm)
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
3 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600302 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.32 inch (59 mm)
View Details