multicomp PRO Monitor Cable, Svga Video, 25Ft, Black; Connector Type A Multicomp SPC20048

Description
MONITOR CABLE, SVGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, SVGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 25Ft, Black; Connector Type A Multicomp - 83K3778 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 25Ft, Black; Connector Type A Multicomp
83K3778
Monitor Cable, Svga Video, 25Ft, Black; Connector Type A Multicomp 83K3778
MONITOR CABLE, SVGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 25FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:-; Cable Length:25ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3778
Product Name Monitor Cable, Svga Video, 25Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details