multicomp PRO Monitor Cable, Svga Video, 10Ft, Black; Connector Type A Multicomp SPC20045

Description
MONITOR CABLE, SVGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
MONITOR CABLE, SVGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor Cable, Svga Video, 10Ft, Black; Connector Type A Multicomp - 83K3775 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Svga Video, 10Ft, Black; Connector Type A Multicomp
83K3775
Monitor Cable, Svga Video, 10Ft, Black; Connector Type A Multicomp 83K3775
MONITOR CABLE, SVGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes

MONITOR CABLE, SVGA VIDEO, 10FT, BLACK; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3775
Product Name Monitor Cable, Svga Video, 10Ft, Black; Connector Type A Multicomp
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK2000-5200-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers