multicomp PRO Dvi-D Cable, 6Ft, 28Awg, Black; Connector Type A Multicomp SPC19950

Description
DVI-D CABLE, 6FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
DVI-D CABLE, 6FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dvi-D Cable, 6Ft, 28Awg, Black; Connector Type A Multicomp - 83K3693 - Newark, An Avnet Company
Chicago, IL, United States
Dvi-D Cable, 6Ft, 28Awg, Black; Connector Type A Multicomp
83K3693
Dvi-D Cable, 6Ft, 28Awg, Black; Connector Type A Multicomp 83K3693
DVI-D CABLE, 6FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

DVI-D CABLE, 6FT, 28AWG, BLACK; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3693
Product Name Dvi-D Cable, 6Ft, 28Awg, Black; Connector Type A Multicomp
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers