multicomp PRO Computer Cable, Null Modem, 6Ft, Gray; Connector Type A Multicomp SPC19917

Description
COMPUTER CABLE, NULL MODEM, 6FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, NULL MODEM, 6FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Null Modem, 6Ft, Gray; Connector Type A Multicomp - 83K3665 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Null Modem, 6Ft, Gray; Connector Type A Multicomp
83K3665
Computer Cable, Null Modem, 6Ft, Gray; Connector Type A Multicomp 83K3665
COMPUTER CABLE, NULL MODEM, 6FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, NULL MODEM, 6FT, GRAY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3665
Product Name Computer Cable, Null Modem, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details