multicomp PRO Tip Plug, Solderless, Green; Gender Multicomp SPC19847

Description
TIP PLUG, SOLDERLESS, GREEN; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solderless RoHS Compliant: Yes
Datasheet
Description
TIP PLUG, SOLDERLESS, GREEN; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solderless RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Plug, Solderless, Green; Gender Multicomp - 79K5051 - Newark, An Avnet Company
Chicago, IL, United States
Tip Plug, Solderless, Green; Gender Multicomp
79K5051
Tip Plug, Solderless, Green; Gender Multicomp 79K5051
TIP PLUG, SOLDERLESS, GREEN; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solderless RoHS Compliant: Yes

TIP PLUG, SOLDERLESS, GREEN; Gender:Plug; Connector Mounting:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:Solderless RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5051
Product Name Tip Plug, Solderless, Green; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products