multicomp PRO Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp SPC19804

Description
COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes
Description
COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp - 84K8566 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp
84K8566
Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp 84K8566
COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8566
Product Name Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC12005M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details