multicomp PRO Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp SPC19795-SL

Description
FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp - 84K8557 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp
84K8557
Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp 84K8557
FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8557
Product Name Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details