multicomp PRO D Sub Null Modem Adapter 25Male-25Female; D Sub Connector A Multicomp SPC19762

Description
D SUB NULL MODEM ADAPTER 25MALE-25FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB NULL MODEM ADAPTER 25MALE-25FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Null Modem Adapter 25Male-25Female; D Sub Connector A Multicomp - 84K8528 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Null Modem Adapter 25Male-25Female; D Sub Connector A Multicomp
84K8528
D Sub Null Modem Adapter 25Male-25Female; D Sub Connector A Multicomp 84K8528
D SUB NULL MODEM ADAPTER 25MALE-25FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:Brass RoHS Compliant: Yes

D SUB NULL MODEM ADAPTER 25MALE-25FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:25Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8528
Product Name D Sub Null Modem Adapter 25Male-25Female; D Sub Connector A Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 45080024 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DC Micro (M12) receptacle - 888D-M3AC1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details