multicomp PRO Pin Header, 2 Position, 0.2In; Gender Multicomp SPC15614

Description
PIN HEADER, 2 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 0.2In; Gender Multicomp - 82K7885 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 0.2In; Gender Multicomp
82K7885
Pin Header, 2 Position, 0.2In; Gender Multicomp 82K7885
PIN HEADER, 2 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide; Colour:GreenRoHS Compliant: Yes

PIN HEADER, 2 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82K7885
Product Name Pin Header, 2 Position, 0.2In; Gender Multicomp
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
D-Sub Standard Board Mount - D25S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details