multicomp PRO Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp SPC15597

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp
82K7868
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp 82K7868
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7868
Product Name Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Through terminal block - 2002-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers