multicomp PRO Dip Socket, 20 Position, Through Hole; No. Of Contacts Multicomp SPC15581

Description
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 20 Position, Through Hole; No. Of Contacts Multicomp - 82K7852 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 20 Position, Through Hole; No. Of Contacts Multicomp
82K7852
Dip Socket, 20 Position, Through Hole; No. Of Contacts Multicomp 82K7852
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7852
Product Name Dip Socket, 20 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling plug - NPHS-S6-M-G14F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details